Vishay Intertechnology, Inc. RES 0.759 OHM 2W 0.5% WW AXIAL RWR80SR759DRB12

Description
RES 0.759ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.759ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.759 OHM 2W 0.5% WW AXIAL - RWR80SR759DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.759 OHM 2W 0.5% WW AXIAL
RWR80SR759DRB12
RES 0.759 OHM 2W 0.5% WW AXIAL RWR80SR759DRB12
RES 0.759ohm 2W 0.5% WW AXIAL

RES 0.759ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR759DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR759DRB12-ND
Through Hole Resistors RWR80SR759DRB12-ND
759 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

759 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR759DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR759DRB12
Wirewound Resistors 3110-RWR80SR759DRB12
EGS-3-80 .759 .5% RWR80SR759DR B12

EGS-3-80 .759 .5% RWR80SR759DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR759DRB12 RWR80SR759DRB12-ND 3110-RWR80SR759DRB12
Product Name RES 0.759 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7590 ohms 0.7590 ohms 0.7590 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details