Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR887FRBSL

Description
EGS-3-80 .887 1% RWR80SR887FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .887 1% RWR80SR887FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR887FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR887FRBSL
Wirewound Resistors 3110-RWR80SR887FRBSL
EGS-3-80 .887 1% RWR80SR887FR BSL

EGS-3-80 .887 1% RWR80SR887FR BSL

Supplier's Site Datasheet
RES 0.887 OHM 2W 1% WW AXIAL - RWR80SR887FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.887 OHM 2W 1% WW AXIAL
RWR80SR887FRBSL
RES 0.887 OHM 2W 1% WW AXIAL RWR80SR887FRBSL
RES 0.887ohm 2W 1% WW AXIAL

RES 0.887ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR887FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR887FRBSL-ND
Through Hole Resistors RWR80SR887FRBSL-ND
887 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR887FRBSL RWR80SR887FRBSL RWR80SR887FRBSL-ND
Product Name Wirewound Resistors RES 0.887 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8870 ohms 0.8870 ohms 0.8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers