Vishay Intertechnology, Inc. Through Hole Resistors RWR81N11R8FSB12

Description
11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N11R8FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N11R8FSB12-ND
Through Hole Resistors RWR81N11R8FSB12-ND
11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 11.8 OHM 1W 1% WW AXIAL - RWR81N11R8FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1W 1% WW AXIAL
RWR81N11R8FSB12
RES 11.8 OHM 1W 1% WW AXIAL RWR81N11R8FSB12
RES 11.8ohm 1W 1% WW AXIAL

RES 11.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N11R8FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N11R8FSB12
Wirewound Resistors 3110-RWR81N11R8FSB12
EGN-1-80 11.8 1% RWR81N11R8FS B12

EGN-1-80 11.8 1% RWR81N11R8FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N11R8FSB12-ND RWR81N11R8FSB12 3110-RWR81N11R8FSB12
Product Name Through Hole Resistors RES 11.8 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details