Vishay Intertechnology, Inc. RES 150 OHM 1W 1% WW AXIAL RWR81N1500FRB12

Description
RES 150ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 1% WW AXIAL - RWR81N1500FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% WW AXIAL
RWR81N1500FRB12
RES 150 OHM 1W 1% WW AXIAL RWR81N1500FRB12
RES 150ohm 1W 1% WW AXIAL

RES 150ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1500FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1500FRB12
Wirewound Resistors 3110-RWR81N1500FRB12
EGN-1-80 150 1% RWR81N1500FR B12

EGN-1-80 150 1% RWR81N1500FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1500FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1500FRB12-ND
Through Hole Resistors RWR81N1500FRB12-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1500FRB12 3110-RWR81N1500FRB12 RWR81N1500FRB12-ND
Product Name RES 150 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - C1039RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details