Vishay Intertechnology, Inc. RES 150 OHM 1W 1% WW AXIAL RWR81N1500FSB12

Description
RES 150ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 1% WW AXIAL - RWR81N1500FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% WW AXIAL
RWR81N1500FSB12
RES 150 OHM 1W 1% WW AXIAL RWR81N1500FSB12
RES 150ohm 1W 1% WW AXIAL

RES 150ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1500FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1500FSB12-ND
Through Hole Resistors RWR81N1500FSB12-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1500FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1500FSB12
Wirewound Resistors 3110-RWR81N1500FSB12
EGN-1-80 150 1% RWR81N1500FS B12

EGN-1-80 150 1% RWR81N1500FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N1500FSB12 RWR81N1500FSB12-ND 3110-RWR81N1500FSB12
Product Name RES 150 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details