Vishay Intertechnology, Inc. Through Hole Resistors RWR81N10R7FSBSL

Description
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N10R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R7FSBSL-ND
Through Hole Resistors RWR81N10R7FSBSL-ND
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10.7 OHM 1W 1% WW AXIAL - RWR81N10R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1W 1% WW AXIAL
RWR81N10R7FSBSL
RES 10.7 OHM 1W 1% WW AXIAL RWR81N10R7FSBSL
RES 10.7ohm 1W 1% WW AXIAL

RES 10.7ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N10R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R7FSBSL
Wirewound Resistors 3110-RWR81N10R7FSBSL
EGN-1-80 10.7 1% RWR81N10R7FS BSL

EGN-1-80 10.7 1% RWR81N10R7FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N10R7FSBSL-ND RWR81N10R7FSBSL 3110-RWR81N10R7FSBSL
Product Name Through Hole Resistors RES 10.7 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers