Vishay Intertechnology, Inc. RES 152 OHM 1W 1% WW AXIAL RWR81N1520FSB12

Description
RES 152ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 152ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152 OHM 1W 1% WW AXIAL - RWR81N1520FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152 OHM 1W 1% WW AXIAL
RWR81N1520FSB12
RES 152 OHM 1W 1% WW AXIAL RWR81N1520FSB12
RES 152ohm 1W 1% WW AXIAL

RES 152ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N1520FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1520FSB12
Wirewound Resistors 3110-RWR81N1520FSB12
EGN-1-80 152 1% RWR81N1520FS B12

EGN-1-80 152 1% RWR81N1520FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N1520FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1520FSB12-ND
Through Hole Resistors RWR81N1520FSB12-ND
152 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

152 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1520FSB12 3110-RWR81N1520FSB12 RWR81N1520FSB12-ND
Product Name RES 152 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 152 ohms 152 ohms 152 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details