Vishay Intertechnology, Inc. Wirewound Resistors RWR81N14R7FSS70

Description
EGN-1-80 14.7 1% RWR81N14R7FS S70
Request a Quote Datasheet
Description
EGN-1-80 14.7 1% RWR81N14R7FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N14R7FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N14R7FSS70
Wirewound Resistors 3110-RWR81N14R7FSS70
EGN-1-80 14.7 1% RWR81N14R7FS S70

EGN-1-80 14.7 1% RWR81N14R7FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N14R7FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N14R7FSS70-ND
Through Hole Resistors RWR81N14R7FSS70-ND
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 14.7 OHM 1W 1% WW AXIAL - RWR81N14R7FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1W 1% WW AXIAL
RWR81N14R7FSS70
RES 14.7 OHM 1W 1% WW AXIAL RWR81N14R7FSS70
RES 14.7ohm 1W 1% WW AXIAL

RES 14.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N14R7FSS70 RWR81N14R7FSS70-ND RWR81N14R7FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 14.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers