Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1000FRB12

Description
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RWR81N1000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81N1000FRB12-ND
Through Hole Resistors 541-RWR81N1000FRB12-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1000FRB12
Wirewound Resistors 3110-RWR81N1000FRB12
EGN-1-80 100 1% RWR81N1000FR B12

EGN-1-80 100 1% RWR81N1000FR B12

Supplier's Site Datasheet
Res Wirewound 100 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR81N1000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR81N1000FRB12
Res Wirewound 100 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR81N1000FRB12
Res Wirewound 100 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 100 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number 541-RWR81N1000FRB12-ND 3110-RWR81N1000FRB12 RWR81N1000FRB12
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 100 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details