Vishay Intertechnology, Inc. Wirewound Resistors RWR81N10R0FSBSL

Description
EGN-1-80 10 1% RWR81N10R0FS BSL
Request a Quote Datasheet
Description
EGN-1-80 10 1% RWR81N10R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N10R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R0FSBSL
Wirewound Resistors 3110-RWR81N10R0FSBSL
EGN-1-80 10 1% RWR81N10R0FS BSL

EGN-1-80 10 1% RWR81N10R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N10R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R0FSBSL-ND
Through Hole Resistors RWR81N10R0FSBSL-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10 OHM 1W 1% WW AXIAL - RWR81N10R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% WW AXIAL
RWR81N10R0FSBSL
RES 10 OHM 1W 1% WW AXIAL RWR81N10R0FSBSL
RES 10ohm 1W 1% WW AXIAL

RES 10ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N10R0FSBSL RWR81N10R0FSBSL-ND RWR81N10R0FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 10 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details