Vishay Intertechnology, Inc. Wirewound Resistors RWR81N14R0FSS73

Description
EGN-1-80 14 1% RWR81N14R0FS S73
Request a Quote Datasheet
Description
EGN-1-80 14 1% RWR81N14R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N14R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N14R0FSS73
Wirewound Resistors 3110-RWR81N14R0FSS73
EGN-1-80 14 1% RWR81N14R0FS S73

EGN-1-80 14 1% RWR81N14R0FS S73

Supplier's Site Datasheet
RES 14 OHM 1W 1% WW AXIAL - RWR81N14R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1W 1% WW AXIAL
RWR81N14R0FSS73
RES 14 OHM 1W 1% WW AXIAL RWR81N14R0FSS73
RES 14ohm 1W 1% WW AXIAL

RES 14ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N14R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N14R0FSS73-ND
Through Hole Resistors RWR81N14R0FSS73-ND
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N14R0FSS73 RWR81N14R0FSS73 RWR81N14R0FSS73-ND
Product Name Wirewound Resistors RES 14 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers