Vishay Intertechnology, Inc. Through Hole Resistors RWR81N10R0FMBSL

Description
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N10R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R0FMBSL-ND
Through Hole Resistors RWR81N10R0FMBSL-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N10R0FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R0FMBSL
Wirewound Resistors 3110-RWR81N10R0FMBSL
EGN-1-80 10 1% RWR81N10R0FM BSL

EGN-1-80 10 1% RWR81N10R0FM BSL

Supplier's Site Datasheet
RES 10 OHM 1W 1% WW AXIAL - RWR81N10R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% WW AXIAL
RWR81N10R0FMBSL
RES 10 OHM 1W 1% WW AXIAL RWR81N10R0FMBSL
RES 10ohm 1W 1% WW AXIAL

RES 10ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N10R0FMBSL-ND 3110-RWR81N10R0FMBSL RWR81N10R0FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 10 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details