Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR787FSS73

Description
EGS-3-80 .787 1% RWR80SR787FS S73
Request a Quote Datasheet
Description
EGS-3-80 .787 1% RWR80SR787FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR787FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR787FSS73
Wirewound Resistors 3110-RWR80SR787FSS73
EGS-3-80 .787 1% RWR80SR787FS S73

EGS-3-80 .787 1% RWR80SR787FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR787FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR787FSS73-ND
Through Hole Resistors RWR80SR787FSS73-ND
787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.787 OHM 2W 1% WW AXIAL - RWR80SR787FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 2W 1% WW AXIAL
RWR80SR787FSS73
RES 0.787 OHM 2W 1% WW AXIAL RWR80SR787FSS73
RES 0.787ohm 2W 1% WW AXIAL

RES 0.787ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay - 63C2525 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay
63C2525
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay 63C2525
Resistor,Metal Alloy,0.787Ohms,1+/- % Tol,-400,400ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.787Ohms,1+/-% Tol,-400,400ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR80SR787FSS73 RWR80SR787FSS73-ND RWR80SR787FSS73 63C2525
Product Name Wirewound Resistors Through Hole Resistors RES 0.787 OHM 2W 1% WW AXIAL Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details