Vishay Intertechnology, Inc. RES 11.3 OHM 1W 1% WW AXIAL RWR81N11R3FSRSL

Description
RES 11.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1W 1% WW AXIAL - RWR81N11R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1W 1% WW AXIAL
RWR81N11R3FSRSL
RES 11.3 OHM 1W 1% WW AXIAL RWR81N11R3FSRSL
RES 11.3ohm 1W 1% WW AXIAL

RES 11.3ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N11R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N11R3FSRSL-ND
Through Hole Resistors RWR81N11R3FSRSL-ND
11.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N11R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N11R3FSRSL
Wirewound Resistors 3110-RWR81N11R3FSRSL
EGN-1-80 11.3 1% RWR81N11R3FS RSL

EGN-1-80 11.3 1% RWR81N11R3FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N11R3FSRSL RWR81N11R3FSRSL-ND 3110-RWR81N11R3FSRSL
Product Name RES 11.3 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details