Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR909FMRSL

Description
EGS-3-80 .909 1% RWR80SR909FM RSL
Request a Quote Datasheet
Description
EGS-3-80 .909 1% RWR80SR909FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR909FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR909FMRSL
Wirewound Resistors 3110-RWR80SR909FMRSL
EGS-3-80 .909 1% RWR80SR909FM RSL

EGS-3-80 .909 1% RWR80SR909FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR909FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR909FMRSL-ND
Through Hole Resistors RWR80SR909FMRSL-ND
909 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.909 OHM 2W 1% WW AXIAL - RWR80SR909FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 2W 1% WW AXIAL
RWR80SR909FMRSL
RES 0.909 OHM 2W 1% WW AXIAL RWR80SR909FMRSL
RES 0.909ohm 2W 1% WW AXIAL

RES 0.909ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR909FMRSL RWR80SR909FMRSL-ND RWR80SR909FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.909 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details