Vishay Intertechnology, Inc. Through Hole Resistors RWR81N1500BMB12

Description
150 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
150 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N1500BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1500BMB12-ND
Through Hole Resistors RWR81N1500BMB12-ND
150 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1500BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1500BMB12
Wirewound Resistors 3110-RWR81N1500BMB12
EGN-1-80 150 .1% RWR81N1500BM B12

EGN-1-80 150 .1% RWR81N1500BM B12

Supplier's Site Datasheet
RES 150 OHM 1W 0.1% WW AXIAL - RWR81N1500BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 0.1% WW AXIAL
RWR81N1500BMB12
RES 150 OHM 1W 0.1% WW AXIAL RWR81N1500BMB12
RES 150ohm 1W 0.1% WW AXIAL

RES 150ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N1500BMB12-ND 3110-RWR81N1500BMB12 RWR81N1500BMB12
Product Name Through Hole Resistors Wirewound Resistors RES 150 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers