Vishay Intertechnology, Inc. Through Hole Resistors RWR81N10R2FSRSL

Description
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N10R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R2FSRSL-ND
Through Hole Resistors RWR81N10R2FSRSL-ND
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10.2 OHM 1W 1% WW AXIAL - RWR81N10R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1W 1% WW AXIAL
RWR81N10R2FSRSL
RES 10.2 OHM 1W 1% WW AXIAL RWR81N10R2FSRSL
RES 10.2ohm 1W 1% WW AXIAL

RES 10.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N10R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R2FSRSL
Wirewound Resistors 3110-RWR81N10R2FSRSL
EGN-1-80 10.2 1% RWR81N10R2FS RSL

EGN-1-80 10.2 1% RWR81N10R2FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N10R2FSRSL-ND RWR81N10R2FSRSL 3110-RWR81N10R2FSRSL
Product Name Through Hole Resistors RES 10.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details