Vishay Intertechnology, Inc. RES 147 OHM 1W 1% WW AXIAL RWR81N1470FSRSL

Description
RES 147ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1W 1% WW AXIAL - RWR81N1470FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1W 1% WW AXIAL
RWR81N1470FSRSL
RES 147 OHM 1W 1% WW AXIAL RWR81N1470FSRSL
RES 147ohm 1W 1% WW AXIAL

RES 147ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1470FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1470FSRSL-ND
Through Hole Resistors RWR81N1470FSRSL-ND
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N1470FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1470FSRSL
Wirewound Resistors 3110-RWR81N1470FSRSL
EGN-1-80 147 1% RWR81N1470FS RSL

EGN-1-80 147 1% RWR81N1470FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N1470FSRSL RWR81N1470FSRSL-ND 3110-RWR81N1470FSRSL
Product Name RES 147 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 2176045-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details