Vishay Intertechnology, Inc. Wirewound Resistors RWR81N14R7FSS73

Description
EGN-1-80 14.7 1% RWR81N14R7FS S73
Request a Quote Datasheet
Description
EGN-1-80 14.7 1% RWR81N14R7FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N14R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N14R7FSS73
Wirewound Resistors 3110-RWR81N14R7FSS73
EGN-1-80 14.7 1% RWR81N14R7FS S73

EGN-1-80 14.7 1% RWR81N14R7FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N14R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N14R7FSS73-ND
Through Hole Resistors RWR81N14R7FSS73-ND
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 14.7 OHM 1W 1% WW AXIAL - RWR81N14R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1W 1% WW AXIAL
RWR81N14R7FSS73
RES 14.7 OHM 1W 1% WW AXIAL RWR81N14R7FSS73
RES 14.7ohm 1W 1% WW AXIAL

RES 14.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N14R7FSS73 RWR81N14R7FSS73-ND RWR81N14R7FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 14.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details