Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR787FSBSL

Description
787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR787FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR787FSBSL-ND
Through Hole Resistors RWR80SR787FSBSL-ND
787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR787FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR787FSBSL
Wirewound Resistors 3110-RWR80SR787FSBSL
EGS-3-80 .787 1% RWR80SR787FS BSL

EGS-3-80 .787 1% RWR80SR787FS BSL

Supplier's Site Datasheet
RES 0.787 OHM 2W 1% WW AXIAL - RWR80SR787FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 2W 1% WW AXIAL
RWR80SR787FSBSL
RES 0.787 OHM 2W 1% WW AXIAL RWR80SR787FSBSL
RES 0.787ohm 2W 1% WW AXIAL

RES 0.787ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR787FSBSL-ND 3110-RWR80SR787FSBSL RWR80SR787FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.787 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers