Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR825FSB12

Description
EGS-3-80 .825 1% RWR80SR825FS B12
Request a Quote Datasheet
Description
EGS-3-80 .825 1% RWR80SR825FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR825FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR825FSB12
Wirewound Resistors 3110-RWR80SR825FSB12
EGS-3-80 .825 1% RWR80SR825FS B12

EGS-3-80 .825 1% RWR80SR825FS B12

Supplier's Site Datasheet
RES 0.825 OHM 2W 1% WW AXIAL - RWR80SR825FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 2W 1% WW AXIAL
RWR80SR825FSB12
RES 0.825 OHM 2W 1% WW AXIAL RWR80SR825FSB12
RES 0.825ohm 2W 1% WW AXIAL

RES 0.825ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR825FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR825FSB12-ND
Through Hole Resistors RWR80SR825FSB12-ND
825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR825FSB12 RWR80SR825FSB12 RWR80SR825FSB12-ND
Product Name Wirewound Resistors RES 0.825 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers