Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1300FRB12

Description
EGN-1-80 130 1% RWR81N1300FR B12
Request a Quote Datasheet
Description
EGN-1-80 130 1% RWR81N1300FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1300FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1300FRB12
Wirewound Resistors 3110-RWR81N1300FRB12
EGN-1-80 130 1% RWR81N1300FR B12

EGN-1-80 130 1% RWR81N1300FR B12

Supplier's Site Datasheet
RES 130 OHM 1W 1% WW AXIAL - RWR81N1300FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 1% WW AXIAL
RWR81N1300FRB12
RES 130 OHM 1W 1% WW AXIAL RWR81N1300FRB12
RES 130ohm 1W 1% WW AXIAL

RES 130ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1300FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1300FRB12-ND
Through Hole Resistors RWR81N1300FRB12-ND
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1300FRB12 RWR81N1300FRB12 RWR81N1300FRB12-ND
Product Name Wirewound Resistors RES 130 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers