Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR698FRS73

Description
EGS-3-80 .698 1% RWR80SR698FR S73
Request a Quote Datasheet
Description
EGS-3-80 .698 1% RWR80SR698FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR698FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR698FRS73
Wirewound Resistors 3110-RWR80SR698FRS73
EGS-3-80 .698 1% RWR80SR698FR S73

EGS-3-80 .698 1% RWR80SR698FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR698FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR698FRS73-ND
Through Hole Resistors RWR80SR698FRS73-ND
698 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.698 OHM 2W 1% WW AXIAL - RWR80SR698FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 2W 1% WW AXIAL
RWR80SR698FRS73
RES 0.698 OHM 2W 1% WW AXIAL RWR80SR698FRS73
RES 0.698ohm 2W 1% WW AXIAL

RES 0.698ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR698FRS73 RWR80SR698FRS73-ND RWR80SR698FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.698 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details