Vishay Intertechnology, Inc. Wirewound Resistors RWR81N10R0FSB12

Description
EGN-1-80 10 1% RWR81N10R0FS B12
Request a Quote Datasheet
Description
EGN-1-80 10 1% RWR81N10R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N10R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R0FSB12
Wirewound Resistors 3110-RWR81N10R0FSB12
EGN-1-80 10 1% RWR81N10R0FS B12

EGN-1-80 10 1% RWR81N10R0FS B12

Supplier's Site Datasheet
RES 10 OHM 1W 1% WW AXIAL - RWR81N10R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% WW AXIAL
RWR81N10R0FSB12
RES 10 OHM 1W 1% WW AXIAL RWR81N10R0FSB12
RES 10ohm 1W 1% WW AXIAL

RES 10ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR81N10R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81N10R0FSB12-ND
Through Hole Resistors 541-RWR81N10R0FSB12-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N10R0FSB12 RWR81N10R0FSB12 541-RWR81N10R0FSB12-ND
Product Name Wirewound Resistors RES 10 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details