Vishay Intertechnology, Inc. Through Hole Resistors RWR81N10R7FSS73

Description
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N10R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N10R7FSS73-ND
Through Hole Resistors RWR81N10R7FSS73-ND
10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N10R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N10R7FSS73
Wirewound Resistors 3110-RWR81N10R7FSS73
EGN-1-80 10.7 1% RWR81N10R7FS S73

EGN-1-80 10.7 1% RWR81N10R7FS S73

Supplier's Site Datasheet
RES 10.7 OHM 1W 1% WW AXIAL - RWR81N10R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1W 1% WW AXIAL
RWR81N10R7FSS73
RES 10.7 OHM 1W 1% WW AXIAL RWR81N10R7FSS73
RES 10.7ohm 1W 1% WW AXIAL

RES 10.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N10R7FSS73-ND 3110-RWR81N10R7FSS73 RWR81N10R7FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 10.7 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers