Vishay Intertechnology, Inc. Through Hole Resistors RWR81N14R7FSRSL

Description
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N14R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N14R7FSRSL-ND
Through Hole Resistors RWR81N14R7FSRSL-ND
14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 14.7 OHM 1W 1% WW AXIAL - RWR81N14R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1W 1% WW AXIAL
RWR81N14R7FSRSL
RES 14.7 OHM 1W 1% WW AXIAL RWR81N14R7FSRSL
RES 14.7ohm 1W 1% WW AXIAL

RES 14.7ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N14R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N14R7FSRSL
Wirewound Resistors 3110-RWR81N14R7FSRSL
EGN-1-80 14.7 1% RWR81N14R7FS RSL

EGN-1-80 14.7 1% RWR81N14R7FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N14R7FSRSL-ND RWR81N14R7FSRSL 3110-RWR81N14R7FSRSL
Product Name Through Hole Resistors RES 14.7 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details