Vishay Intertechnology, Inc. RES 0.698 OHM 2W 1% WW AXIAL RWR80SR698FSB12

Description
RES 0.698ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.698ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.698 OHM 2W 1% WW AXIAL - RWR80SR698FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 2W 1% WW AXIAL
RWR80SR698FSB12
RES 0.698 OHM 2W 1% WW AXIAL RWR80SR698FSB12
RES 0.698ohm 2W 1% WW AXIAL

RES 0.698ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR698FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR698FSB12-ND
Through Hole Resistors RWR80SR698FSB12-ND
698 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR698FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR698FSB12
Wirewound Resistors 3110-RWR80SR698FSB12
EGS-3-80 .698 1% RWR80SR698FS B12

EGS-3-80 .698 1% RWR80SR698FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR698FSB12 RWR80SR698FSB12-ND 3110-RWR80SR698FSB12
Product Name RES 0.698 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers