Vishay Intertechnology, Inc. RES 0.898 OHM 2W 0.5% WW AXIAL RWR80SR898DRB12

Description
RES 0.898ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.898ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.898 OHM 2W 0.5% WW AXIAL - RWR80SR898DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.898 OHM 2W 0.5% WW AXIAL
RWR80SR898DRB12
RES 0.898 OHM 2W 0.5% WW AXIAL RWR80SR898DRB12
RES 0.898ohm 2W 0.5% WW AXIAL

RES 0.898ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR898DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR898DRB12-ND
Through Hole Resistors RWR80SR898DRB12-ND
898 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

898 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR898DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR898DRB12
Wirewound Resistors 3110-RWR80SR898DRB12
EGS-3-80 .898 .5% RWR80SR898DR B12

EGS-3-80 .898 .5% RWR80SR898DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR898DRB12 RWR80SR898DRB12-ND 3110-RWR80SR898DRB12
Product Name RES 0.898 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8980 ohms 0.8980 ohms 0.8980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 3-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers