Vishay Intertechnology, Inc. Wirewound Resistors RWR81N13R3FSRSL

Description
EGN-1-80 13.3 1% RWR81N13R3FS RSL
Request a Quote Datasheet
Description
EGN-1-80 13.3 1% RWR81N13R3FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N13R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N13R3FSRSL
Wirewound Resistors 3110-RWR81N13R3FSRSL
EGN-1-80 13.3 1% RWR81N13R3FS RSL

EGN-1-80 13.3 1% RWR81N13R3FS RSL

Supplier's Site Datasheet
RES 13.3 OHM 1W 1% WW AXIAL - RWR81N13R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1W 1% WW AXIAL
RWR81N13R3FSRSL
RES 13.3 OHM 1W 1% WW AXIAL RWR81N13R3FSRSL
RES 13.3ohm 1W 1% WW AXIAL

RES 13.3ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N13R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N13R3FSRSL-ND
Through Hole Resistors RWR81N13R3FSRSL-ND
13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N13R3FSRSL RWR81N13R3FSRSL RWR81N13R3FSRSL-ND
Product Name Wirewound Resistors RES 13.3 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details