Vishay Intertechnology, Inc. Wirewound Resistors RWR81N12R4FSS70

Description
EGN-1-80 12.4 1% RWR81N12R4FS S70
Request a Quote Datasheet
Description
EGN-1-80 12.4 1% RWR81N12R4FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N12R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N12R4FSS70
Wirewound Resistors 3110-RWR81N12R4FSS70
EGN-1-80 12.4 1% RWR81N12R4FS S70

EGN-1-80 12.4 1% RWR81N12R4FS S70

Supplier's Site Datasheet
RES 12.4 OHM 1W 1% WW AXIAL - RWR81N12R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1W 1% WW AXIAL
RWR81N12R4FSS70
RES 12.4 OHM 1W 1% WW AXIAL RWR81N12R4FSS70
RES 12.4ohm 1W 1% WW AXIAL

RES 12.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N12R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N12R4FSS70-ND
Through Hole Resistors RWR81N12R4FSS70-ND
12.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N12R4FSS70 RWR81N12R4FSS70 RWR81N12R4FSS70-ND
Product Name Wirewound Resistors RES 12.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers