Vishay Intertechnology, Inc. Wirewound Resistors RWR81N1000FSRSL

Description
EGN-1-80 100 1% RWR81N1000FS RSL
Request a Quote Datasheet
Description
EGN-1-80 100 1% RWR81N1000FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N1000FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N1000FSRSL
Wirewound Resistors 3110-RWR81N1000FSRSL
EGN-1-80 100 1% RWR81N1000FS RSL

EGN-1-80 100 1% RWR81N1000FS RSL

Supplier's Site Datasheet
RES 100 OHM 1W 1% WW AXIAL - RWR81N1000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% WW AXIAL
RWR81N1000FSRSL
RES 100 OHM 1W 1% WW AXIAL RWR81N1000FSRSL
RES 100ohm 1W 1% WW AXIAL

RES 100ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N1000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N1000FSRSL-ND
Through Hole Resistors RWR81N1000FSRSL-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N1000FSRSL RWR81N1000FSRSL RWR81N1000FSRSL-ND
Product Name Wirewound Resistors RES 100 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers