Proto® Industrial Tools Ratcheting Box End Wrench J1197M

Description
DOUBLE END, STRAIGHT TYPE 234.7 MM OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .83 LARGER END SIZE - DECIMAL 19 MM SMALLER END SIZE 21 MM LARGER END SIZE PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIAMETER 35.8 MM SMALLER END X 39.6 MM LARGER END WEIGHT 295 GRAM HEAD SIZE 10.3 MM X 12.7 MM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 234.7 MM OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .83 LARGER END SIZE - DECIMAL 19 MM SMALLER END SIZE 21 MM LARGER END SIZE PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIAMETER 35.8 MM SMALLER END X 39.6 MM LARGER END WEIGHT 295 GRAM HEAD SIZE 10.3 MM X 12.7 MM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1197M - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1197M
Ratcheting Box End Wrench J1197M
DOUBLE END, STRAIGHT TYPE 234.7 MM OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .83 LARGER END SIZE - DECIMAL 19 MM SMALLER END SIZE 21 MM LARGER END SIZE PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIAMETER 35.8 MM SMALLER END X 39.6 MM LARGER END WEIGHT 295 GRAM HEAD SIZE 10.3 MM X 12.7 MM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 234.7 MM OVERALL LENGTH
  • 19 SMALLER END SIZE IN MM
  • 21 LARGER END SIZE IN MM
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • .83 LARGER END SIZE - DECIMAL
  • 19 MM SMALLER END SIZE
  • 21 MM LARGER END SIZE
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • HEAD DIAMETER 35.8 MM SMALLER END X 39.6 MM LARGER END
  • WEIGHT 295 GRAM
  • HEAD SIZE 10.3 MM X 12.7 MM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1197M
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details