Proto® Industrial Tools Box End Wrench FM-54A.70

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 14 3/8 INCH OVERALL LENGTH 70 SMALLER END SIZE IN MM 70 MM SMALLER END SIZE 4 9/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 13/32 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 6.05 LB USED WITH FM-54.M4B HANDLE
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 14 3/8 INCH OVERALL LENGTH 70 SMALLER END SIZE IN MM 70 MM SMALLER END SIZE 4 9/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 13/32 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 6.05 LB USED WITH FM-54.M4B HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - FM-54A.70 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
FM-54A.70
Box End Wrench FM-54A.70
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 14 3/8 INCH OVERALL LENGTH 70 SMALLER END SIZE IN MM 70 MM SMALLER END SIZE 4 9/64 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 13/32 INCH HEAD THICKNESS 12 POINT(S) 30 DEG OFFSET ANGLE FACOM[R] BRAND WEIGHT 6.05 LB USED WITH FM-54.M4B HANDLE
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 14 3/8 INCH OVERALL LENGTH
  • 70 SMALLER END SIZE IN MM
  • 70 MM SMALLER END SIZE
  • 4 9/64 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 1 13/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 30 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • WEIGHT 6.05 LB
  • USED WITH FM-54.M4B HANDLE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-54A.70
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details