Proto® Industrial Tools SOCKET WRENCH FM-76.36

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 14 9/16 INCH OVERALL LENGTH 12 X 6 POINT(S) 36 MM SOCKET SIZE 36 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 3.75 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 14 9/16 INCH OVERALL LENGTH 12 X 6 POINT(S) 36 MM SOCKET SIZE 36 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 3.75 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.36 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.36
SOCKET WRENCH FM-76.36
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 14 9/16 INCH OVERALL LENGTH 12 X 6 POINT(S) 36 MM SOCKET SIZE 36 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 3.75 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 14 9/16 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 36 MM SOCKET SIZE
  • 36 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 3.75 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.36
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details