Proto® Industrial Tools HEX KEY E120606

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 23/32 INCH DRIVE ARM LENGTH 3/16 INCH HEX SIZE 3/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 19/64 INCH WEIGHT 0.11 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 23/32 INCH DRIVE ARM LENGTH 3/16 INCH HEX SIZE 3/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 19/64 INCH WEIGHT 0.11 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120606 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120606
HEX KEY E120606
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 4 23/32 INCH DRIVE ARM LENGTH 3/16 INCH HEX SIZE 3/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 19/64 INCH WEIGHT 0.11 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 23/32 INCH DRIVE ARM LENGTH
  • 3/16 INCH HEX SIZE
  • 3/16 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 19/64 INCH
  • WEIGHT 0.11 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120606
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details