Proto® Industrial Tools Ratcheting Box End Wrench J1182-A

Description
DOUBLE END, OFFSET TYPE 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1182 MODEL
Datasheet
Description
DOUBLE END, OFFSET TYPE 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1182 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1182-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1182-A
Ratcheting Box End Wrench J1182-A
DOUBLE END, OFFSET TYPE 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1182 MODEL
  • DOUBLE END, OFFSET TYPE
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .4375 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • NUMBER OF POINTS 6
  • BOX SHAPE HEX
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • 1182 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1182-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details