Proto® Industrial Tools Box End Wrench J1175

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 15 1/8 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 1 15/32 INCH SMALLER END OUTER DIAMETER 1 25/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 37/64 INCH X 35/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.9 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 15 1/8 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 1 15/32 INCH SMALLER END OUTER DIAMETER 1 25/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 37/64 INCH X 35/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.9 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1175 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1175
Box End Wrench J1175
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 15 1/8 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 1 15/32 INCH SMALLER END OUTER DIAMETER 1 25/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 37/64 INCH X 35/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.9 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 15 1/8 INCH OVERALL LENGTH
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 1 15/32 INCH SMALLER END OUTER DIAMETER
  • 1 25/64 INCH LARGER END OUTER DIAMETER
  • ANGLE STYLE
  • 37/64 INCH X 35/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.9 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1175
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details