Proto® Industrial Tools Combination Wrench J1208TF

Description
ALLOY STEEL MATERIAL SATIN FINISH 3 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 5/16 INCH X 1/8 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.02 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 19/64 INCH HEAD DIMENSION 17/32 INCH W OPEN END X 25/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 3 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 5/16 INCH X 1/8 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.02 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 19/64 INCH HEAD DIMENSION 17/32 INCH W OPEN END X 25/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1208TF - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1208TF
Combination Wrench J1208TF
ALLOY STEEL MATERIAL SATIN FINISH 3 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 5/16 INCH X 1/8 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.02 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 19/64 INCH HEAD DIMENSION 17/32 INCH W OPEN END X 25/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 1/4 LARGER END SIZE - FRACTIONAL
  • 1/4 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • 5/16 INCH X 1/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.02 LB
  • APPLICABLE STANDARD ASME B107.100
  • OFFSET TYPE ANGLE
  • THROAT DEPTH 19/64 INCH
  • HEAD DIMENSION 17/32 INCH W OPEN END X 25/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1208TF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details