Proto® Industrial Tools HEX KEY E113972

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 7/32 INCH DRIVE ARM LENGTH 8 MM HEX SIZE 8 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 47/64 INCH WEIGHT 0.39 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 7/32 INCH DRIVE ARM LENGTH 8 MM HEX SIZE 8 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 47/64 INCH WEIGHT 0.39 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113972 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113972
HEX KEY E113972
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 7/32 INCH DRIVE ARM LENGTH 8 MM HEX SIZE 8 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 47/64 INCH WEIGHT 0.39 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 7/32 INCH DRIVE ARM LENGTH
  • 8 MM HEX SIZE
  • 8 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 47/64 INCH
  • WEIGHT 0.39 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113972
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details