Proto® Industrial Tools PIN WRENCH FA-126A.80

Description
FULL POLISH FINISH 11 1/32 INCH OVERALL LENGTH 50 TO 80 MM HEAD DIAMETER 50 TO 80 HEAD DIAMETER IN MM 13/64 INCH PIN DIAMETER 13/64 PIN DIAMETER - FRACTIONAL FACOM[R] BRAND MAXIMUM OPENING SIZE 3 5/32 INCH HOOK THICKNESS 35/64 INCH HEIGHT 15/32 INCH WEIGHT 0.79 LB
Datasheet
Description
FULL POLISH FINISH 11 1/32 INCH OVERALL LENGTH 50 TO 80 MM HEAD DIAMETER 50 TO 80 HEAD DIAMETER IN MM 13/64 INCH PIN DIAMETER 13/64 PIN DIAMETER - FRACTIONAL FACOM[R] BRAND MAXIMUM OPENING SIZE 3 5/32 INCH HOOK THICKNESS 35/64 INCH HEIGHT 15/32 INCH WEIGHT 0.79 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN WRENCH - FA-126A.80 - Proto® Industrial Tools
New Britain, CT, USA
PIN WRENCH
FA-126A.80
PIN WRENCH FA-126A.80
FULL POLISH FINISH 11 1/32 INCH OVERALL LENGTH 50 TO 80 MM HEAD DIAMETER 50 TO 80 HEAD DIAMETER IN MM 13/64 INCH PIN DIAMETER 13/64 PIN DIAMETER - FRACTIONAL FACOM[R] BRAND MAXIMUM OPENING SIZE 3 5/32 INCH HOOK THICKNESS 35/64 INCH HEIGHT 15/32 INCH WEIGHT 0.79 LB
  • FULL POLISH FINISH
  • 11 1/32 INCH OVERALL LENGTH
  • 50 TO 80 MM HEAD DIAMETER
  • 50 TO 80 HEAD DIAMETER IN MM
  • 13/64 INCH PIN DIAMETER
  • 13/64 PIN DIAMETER - FRACTIONAL
  • FACOM[R] BRAND
  • MAXIMUM OPENING SIZE 3 5/32 INCH
  • HOOK THICKNESS 35/64 INCH
  • HEIGHT 15/32 INCH
  • WEIGHT 0.79 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-126A.80
Product Name PIN WRENCH
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details