Proto® Industrial Tools HEX KEY E120205

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 47/64 INCH DRIVE ARM LENGTH 9/64 INCH HEX SIZE 9/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 1/64 INCH WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 47/64 INCH DRIVE ARM LENGTH 9/64 INCH HEX SIZE 9/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 1/64 INCH WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120205 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120205
HEX KEY E120205
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 2 47/64 INCH DRIVE ARM LENGTH 9/64 INCH HEX SIZE 9/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 1/64 INCH WEIGHT 0.03 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 47/64 INCH DRIVE ARM LENGTH
  • 9/64 INCH HEX SIZE
  • 9/64 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 1/64 INCH
  • WEIGHT 0.03 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120205
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details