Proto® Industrial Tools HEX KEY E120502

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 21/32 INCH DRIVE ARM LENGTH 9 MM HEX SIZE 9 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 27/32 INCH WEIGHT 0.52 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 21/32 INCH DRIVE ARM LENGTH 9 MM HEX SIZE 9 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 27/32 INCH WEIGHT 0.52 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120502 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120502
HEX KEY E120502
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 21/32 INCH DRIVE ARM LENGTH 9 MM HEX SIZE 9 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 27/32 INCH WEIGHT 0.52 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 21/32 INCH DRIVE ARM LENGTH
  • 9 MM HEX SIZE
  • 9 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 27/32 INCH
  • WEIGHT 0.52 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120502
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details