Proto® Industrial Tools Box End Wrench J1125LB

Description
DOUBLE END ANGLE TYPE 8 1/16 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 21/64 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 21/32 INCH LARGER END OUTER DIAMETER 3/4 INCH WEIGHT 0.18 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END ANGLE TYPE 8 1/16 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 21/64 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 21/32 INCH LARGER END OUTER DIAMETER 3/4 INCH WEIGHT 0.18 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1125LB - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1125LB
Box End Wrench J1125LB
DOUBLE END ANGLE TYPE 8 1/16 INCH OVERALL LENGTH 11.113 SMALLER END SIZE IN MM 12.7 LARGER END SIZE IN MM 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .438 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 21/64 INCH X 19/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND SMALLER END OUTER DIAMETER 21/32 INCH LARGER END OUTER DIAMETER 3/4 INCH WEIGHT 0.18 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END ANGLE TYPE
  • 8 1/16 INCH OVERALL LENGTH
  • 11.113 SMALLER END SIZE IN MM
  • 12.7 LARGER END SIZE IN MM
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • .438 SMALLER END SIZE - DECIMAL
  • .5 LARGER END SIZE - DECIMAL
  • 7/16 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 21/64 INCH X 19/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 21/32 INCH
  • LARGER END OUTER DIAMETER 3/4 INCH
  • WEIGHT 0.18 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1125LB
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details