Proto® Industrial Tools Wrench Set J1100S-M

Description
7-1/2 DEG OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 11 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 7.4 LB COATING POLISHED SET CONTENTS (11) 6 X 7 TO 30 X 32 MM
Datasheet
Description
7-1/2 DEG OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 11 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 7.4 LB COATING POLISHED SET CONTENTS (11) 6 X 7 TO 30 X 32 MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J1100S-M - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J1100S-M
Wrench Set J1100S-M
7-1/2 DEG OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 11 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 7.4 LB COATING POLISHED SET CONTENTS (11) 6 X 7 TO 30 X 32 MM
  • 7-1/2 DEG OFFSET 12-POINT BOX END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 11 PIECE(S)
  • KIT PACKAGING TYPE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 7.4 LB
  • COATING POLISHED
  • SET CONTENTS (11) 6 X 7 TO 30 X 32 MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1100S-M
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details