Proto® Industrial Tools ADJUSTABLE WRENCH FA-105.375

Description
STEEL FIXED JAW/HANDLE MATERIAL SATIN FINISH 14 23/32 INCH OVERALL LENGTH 14 23/32 OVERALL LENGTH - FRACTIONAL 3 1/8 INCH MAX. JAW CAPACITY 3 1/8 MAX. JAW CAPACITY - FRACTIONAL HARDENED PROCESS FACOM[R] BRAND HANDLE TYPE SLIP RESISTANT GRIP HEIGHT 7/8 INCH JAW THICKNESS 7/8 INCH JAW DEPTH 1 25/32 INCH WEIGHT 3.36 LB
Datasheet
Description
STEEL FIXED JAW/HANDLE MATERIAL SATIN FINISH 14 23/32 INCH OVERALL LENGTH 14 23/32 OVERALL LENGTH - FRACTIONAL 3 1/8 INCH MAX. JAW CAPACITY 3 1/8 MAX. JAW CAPACITY - FRACTIONAL HARDENED PROCESS FACOM[R] BRAND HANDLE TYPE SLIP RESISTANT GRIP HEIGHT 7/8 INCH JAW THICKNESS 7/8 INCH JAW DEPTH 1 25/32 INCH WEIGHT 3.36 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WRENCH - FA-105.375 - Proto® Industrial Tools
New Britain, CT, USA
ADJUSTABLE WRENCH
FA-105.375
ADJUSTABLE WRENCH FA-105.375
STEEL FIXED JAW/HANDLE MATERIAL SATIN FINISH 14 23/32 INCH OVERALL LENGTH 14 23/32 OVERALL LENGTH - FRACTIONAL 3 1/8 INCH MAX. JAW CAPACITY 3 1/8 MAX. JAW CAPACITY - FRACTIONAL HARDENED PROCESS FACOM[R] BRAND HANDLE TYPE SLIP RESISTANT GRIP HEIGHT 7/8 INCH JAW THICKNESS 7/8 INCH JAW DEPTH 1 25/32 INCH WEIGHT 3.36 LB
  • STEEL FIXED JAW/HANDLE MATERIAL
  • SATIN FINISH
  • 14 23/32 INCH OVERALL LENGTH
  • 14 23/32 OVERALL LENGTH - FRACTIONAL
  • 3 1/8 INCH MAX. JAW CAPACITY
  • 3 1/8 MAX. JAW CAPACITY - FRACTIONAL
  • HARDENED PROCESS
  • FACOM[R] BRAND
  • HANDLE TYPE SLIP RESISTANT GRIP
  • HEIGHT 7/8 INCH
  • JAW THICKNESS 7/8 INCH
  • JAW DEPTH 1 25/32 INCH
  • WEIGHT 3.36 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-105.375
Product Name ADJUSTABLE WRENCH
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details