Proto® Industrial Tools PIN WRENCH FA-115A.200

Description
SATIN FINISH 14 3/8 INCH OVERALL LENGTH 7 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 7 7/8 INCH JAW THICKNESS 8 MM HEIGHT 25/32 INCH WEIGHT 4.57 LB
Datasheet
Description
SATIN FINISH 14 3/8 INCH OVERALL LENGTH 7 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 7 7/8 INCH JAW THICKNESS 8 MM HEIGHT 25/32 INCH WEIGHT 4.57 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN WRENCH - FA-115A.200 - Proto® Industrial Tools
New Britain, CT, USA
PIN WRENCH
FA-115A.200
PIN WRENCH FA-115A.200
SATIN FINISH 14 3/8 INCH OVERALL LENGTH 7 INCH HEAD DIAMETER FACOM[R] BRAND MAXIMUM OPENING SIZE 7 7/8 INCH JAW THICKNESS 8 MM HEIGHT 25/32 INCH WEIGHT 4.57 LB
  • SATIN FINISH
  • 14 3/8 INCH OVERALL LENGTH
  • 7 INCH HEAD DIAMETER
  • FACOM[R] BRAND
  • MAXIMUM OPENING SIZE 7 7/8 INCH
  • JAW THICKNESS 8 MM
  • HEIGHT 25/32 INCH
  • WEIGHT 4.57 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-115A.200
Product Name PIN WRENCH
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details