Proto® Industrial Tools HEX KEY E120212

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 5/64 INCH DRIVE ARM LENGTH 7/16 INCH HEX SIZE 7/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 3/32 INCH WEIGHT 0.65 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 5/64 INCH DRIVE ARM LENGTH 7/16 INCH HEX SIZE 7/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 3/32 INCH WEIGHT 0.65 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120212 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120212
HEX KEY E120212
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 5/64 INCH DRIVE ARM LENGTH 7/16 INCH HEX SIZE 7/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 3/32 INCH WEIGHT 0.65 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 5/64 INCH DRIVE ARM LENGTH
  • 7/16 INCH HEX SIZE
  • 7/16 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 2 3/32 INCH
  • WEIGHT 0.65 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120212
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details