Proto® Industrial Tools Combination Wrench J1208SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 11/64 INCH X 5/32 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.06 LB THROAT DEPTH 17/64 INCH HEAD DIMENSION 35/64 INCH W OPEN END X 25/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 11/64 INCH X 5/32 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.06 LB THROAT DEPTH 17/64 INCH HEAD DIMENSION 35/64 INCH W OPEN END X 25/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1208SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1208SPL
Combination Wrench J1208SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 11/64 INCH X 5/32 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.06 LB THROAT DEPTH 17/64 INCH HEAD DIMENSION 35/64 INCH W OPEN END X 25/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 4 29/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 1/4 LARGER END SIZE - FRACTIONAL
  • 1/4 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • 11/64 INCH X 5/32 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.06 LB
  • THROAT DEPTH 17/64 INCH
  • HEAD DIMENSION 35/64 INCH W OPEN END X 25/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1208SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details