Proto® Industrial Tools Box End Wrench J1173

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 1/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 17/64 INCH SMALLER END OUTER DIAMETER 11/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 29/64 INCH X 27/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 1/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 17/64 INCH SMALLER END OUTER DIAMETER 11/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 29/64 INCH X 27/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1173 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1173
Box End Wrench J1173
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 11 1/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 17/64 INCH SMALLER END OUTER DIAMETER 11/64 INCH LARGER END OUTER DIAMETER ANGLE STYLE 29/64 INCH X 27/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 11 1/8 INCH OVERALL LENGTH
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 17/64 INCH SMALLER END OUTER DIAMETER
  • 11/64 INCH LARGER END OUTER DIAMETER
  • ANGLE STYLE
  • 29/64 INCH X 27/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.53 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1173
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details