FT-S.151AVSE -- RATCHET WRENCH
Proto® Industrial Tools
RATCHET WRENCH
FT-S.151AVSE
Description
10 3/8 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
FACOM[R] BRAND
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 1.24 LB
Description
10 3/8 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
FACOM[R] BRAND
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 1.24 LB
Datasheet
Suppliers
10 3/8 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
FACOM[R] BRAND
INSULATION VOLTAGE 1000 VAC/1500 VDC
WEIGHT 1.24 LB
- 10 3/8 INCH OVERALL LENGTH
- 1/2 INCH DRIVE SIZE
- 1/2 DRIVE SIZE - FRACTIONAL
- FACOM[R] BRAND
- INSULATION VOLTAGE 1000 VAC/1500 VDC
- WEIGHT 1.24 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
FT-S.151AVSE |
|
Product Name
|
RATCHET WRENCH |
|
Drive Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.1562 inch (3.97 mm)
View Details